HBL9650NC -- CONN, 50A 250V, 6-50P HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Conn, 50A 250V, 6-50P Hubbell Wiring Devices
HBL9650NC
Description
CONN, 50A 250V, 6-50P
Description
CONN, 50A 250V, 6-50P
Suppliers
Conn, 50A 250V, 6-50P Hubbell Wiring Devices
26AJ6477
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26AJ6477 |
|
Product Name
|
Conn, 50A 250V, 6-50P Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector; Wire to Board Connector
Termination
Surface Mount
Voltage Rating
200 volts
View Details
2 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details