Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 60A, 250V; Connector Type Hubbell Wiring Devices HBL9462C

Description
ELECTRICAL AC POWER CONNECTOR, 60A, 250V; Connector Type:Electrical AC Power; Current Rating:60A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 60A, 250V; Connector Type:Electrical AC Power; Current Rating:60A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 60A, 250V; Connector Type Hubbell Wiring Devices - 35B926 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 60A, 250V; Connector Type Hubbell Wiring Devices
35B926
Electrical Ac Power Connector, 60A, 250V; Connector Type Hubbell Wiring Devices 35B926
ELECTRICAL AC POWER CONNECTOR, 60A, 250V; Connector Type:Electrical AC Power; Current Rating:60A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 60A, 250V; Connector Type:Electrical AC Power; Current Rating:60A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B926
Product Name Electrical Ac Power Connector, 60A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers