Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices HBL9452C

Description
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices - 35B923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices
35B923
Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices 35B923
CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 50A; Connector Type:Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B923
Product Name Connector, Power Entry, Plug, 50A; Connector Type Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details