Hubbell Wiring Device-Kellems Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices HBL8PS350YL

Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes
Datasheet
Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices - 01X3404 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
01X3404
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices 01X3404
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes

SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X3404
Product Name Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details