Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 50A, 250Vac; Connector Type Hubbell Wiring Devices HBL8451C

Description
ELECTRICAL AC POWER CONNECTOR, 50A, 250VAC; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 50A, 250VAC; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 50A, 250Vac; Connector Type Hubbell Wiring Devices - 35B897 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 50A, 250Vac; Connector Type Hubbell Wiring Devices
35B897
Electrical Ac Power Connector, 50A, 250Vac; Connector Type Hubbell Wiring Devices 35B897
ELECTRICAL AC POWER CONNECTOR, 50A, 250VAC; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 50A, 250VAC; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B897
Product Name Electrical Ac Power Connector, 50A, 250Vac; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details