Hubbell Wiring Device-Kellems Connector, Duplex Receptacle, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices HBL8362WSA

Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Duplex Receptacle, 20A, 125Vac, White (part number 88H7594) is designed for hospital-grade applications, featuring a thermoplastic body that ensures durability and safety. It is rated for 20 amperes and operates at 125 volts, making it suitable for various electrical needs. This receptacle is compliant with RoHS standards, indicating it is free from hazardous substances. The product is specifically designed for side wiring only and is part of a series that includes GFCI and surge suppression options, enhancing its functionality in critical environments. Caution is advised as GFCI-type receptacles should not be used in critical care patient areas due to potential power interruptions.

Datasheet Summary
Powered by GS/AI

The Connector, Duplex Receptacle, 20A, 125Vac, White (part number 88H7594) is designed for hospital-grade applications, featuring a thermoplastic body that ensures durability and safety. It is rated for 20 amperes and operates at 125 volts, making it suitable for various electrical needs. This receptacle is compliant with RoHS standards, indicating it is free from hazardous substances. The product is specifically designed for side wiring only and is part of a series that includes GFCI and surge suppression options, enhancing its functionality in critical environments. Caution is advised as GFCI-type receptacles should not be used in critical care patient areas due to potential power interruptions.

Suppliers

Company
Product
Description
Supplier Links
Connector, Duplex Receptacle, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 88H7594 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Duplex Receptacle, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
88H7594
Connector, Duplex Receptacle, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 88H7594
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7594
Product Name Connector, Duplex Receptacle, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details