Hubbell Wiring Device-Kellems Duplex Receptacle, Nema 5-20R, 125V 20A, Hosp Grade; Connector Type Hubbell Wiring Devices HBL8362SA

Description
DUPLEX RECEPTACLE, NEMA 5-20R, 125V 20A, HOSP GRADE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet
Description
DUPLEX RECEPTACLE, NEMA 5-20R, 125V 20A, HOSP GRADE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Receptacle, Nema 5-20R, 125V 20A, Hosp Grade; Connector Type Hubbell Wiring Devices - 66W0847 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Receptacle, Nema 5-20R, 125V 20A, Hosp Grade; Connector Type Hubbell Wiring Devices
66W0847
Duplex Receptacle, Nema 5-20R, 125V 20A, Hosp Grade; Connector Type Hubbell Wiring Devices 66W0847
DUPLEX RECEPTACLE, NEMA 5-20R, 125V 20A, HOSP GRADE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

DUPLEX RECEPTACLE, NEMA 5-20R, 125V 20A, HOSP GRADE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Blue; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W0847
Product Name Duplex Receptacle, Nema 5-20R, 125V 20A, Hosp Grade; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details