Hubbell Wiring Device-Kellems Connector, Duplex Receptacle, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices HBL8362RSA

Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Duplex Receptacle, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices - 88H7593 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Duplex Receptacle, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
88H7593
Connector, Duplex Receptacle, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices 88H7593
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes

CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7593
Product Name Connector, Duplex Receptacle, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers