Hubbell Wiring Device-Kellems Connector, Duplex Receptacle, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices HBL8362ISA

Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Duplex Receptacle, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 88H7592 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Duplex Receptacle, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
88H7592
Connector, Duplex Receptacle, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 88H7592
CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

CONNECTOR, DUPLEX RECEPTACLE, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7592
Product Name Connector, Duplex Receptacle, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers