Hubbell Wiring Device-Kellems Connector Hospital Grade Pwr Entry Socket 20A; Connector Type Hubbell Wiring Devices HBL8319C

Description
CONNECTOR HOSPITAL GRADE PWR ENTRY SOCKET 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:NylonRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOSPITAL GRADE PWR ENTRY SOCKET 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:NylonRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hospital Grade Pwr Entry Socket 20A; Connector Type Hubbell Wiring Devices - 31F1360 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hospital Grade Pwr Entry Socket 20A; Connector Type Hubbell Wiring Devices
31F1360
Connector Hospital Grade Pwr Entry Socket 20A; Connector Type Hubbell Wiring Devices 31F1360
CONNECTOR HOSPITAL GRADE PWR ENTRY SOCKET 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:NylonRoHS Compliant: Yes

CONNECTOR HOSPITAL GRADE PWR ENTRY SOCKET 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:NylonRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31F1360
Product Name Connector Hospital Grade Pwr Entry Socket 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details