Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008504-HBL8315CT
Color: Clear
Connector Type: Pin, Power
Current Rating: 20 A
Number of Contacts: 2
Gender: Male
Housing Material: Nylon
Approvals: CSA, UL
Orientation: Straight
Contact Plating: Brass
Mounting: SMD (SMT)
Body Material: Nylon, Polyamide
Number of Poles: 2
Categories: OEM Parts(F-I)
Case / Package: 125
Alternative Parts (Cross-Reference): 39-00-0041; 1-172169-9; 1-172165-2; 794017-1; 39-00-0040; 39-00-0049;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 500 mV
REACH SVHC: Unknown
Max Current Rating: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008504-HBL8315CT |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL8315CT |