Hubbell Wiring Device-Kellems Mains Receptacle, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices HBL8300SGRA

Description
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices - 88H7590 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
88H7590
Mains Receptacle, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices 88H7590
MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS RECEPTACLE, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7590
Product Name Mains Receptacle, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details