Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices HBL8300I

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices - 35B861 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
35B861
Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices 35B861
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B861
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 20A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data