Hubbell Wiring Device-Kellems Mains Socket, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices HBL8300HW

Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Socket, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices - 35B860 - Newark, An Avnet Company
Chicago, IL, United States
Mains Socket, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
35B860
Mains Socket, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices 35B860
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B860
Product Name Mains Socket, Nema 5-20R, 20A, 125Vac, White; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers