Hubbell Wiring Device-Kellems Mains Socket, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices HBL8300HRED

Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Socket, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices - 35B859 - Newark, An Avnet Company
Chicago, IL, United States
Mains Socket, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
35B859
Mains Socket, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices 35B859
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, RED; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B859
Product Name Mains Socket, Nema 5-20R, 20A, 125Vac, Red; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details