Hubbell Wiring Device-Kellems Mains Socket, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices HBL8300HI

Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Socket, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 35B858 - Newark, An Avnet Company
Chicago, IL, United States
Mains Socket, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
35B858
Mains Socket, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 35B858
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B858
Product Name Mains Socket, Nema 5-20R, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers