Hubbell Wiring Device-Kellems Mains Socket, Nema 5-20R, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices HBL8300HG

Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Socket, Nema 5-20R, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 35B857 - Newark, An Avnet Company
Chicago, IL, United States
Mains Socket, Nema 5-20R, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
35B857
Mains Socket, Nema 5-20R, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 35B857
MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS SOCKET, NEMA 5-20R, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B857
Product Name Mains Socket, Nema 5-20R, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data