Hubbell Wiring Device-Kellems Surge Suppressor, 210J, 13Ka, Panel; Product Range Hubbell Wiring Devices HBL8262S

Description
SURGE SUPPRESSOR, 210J, 13KA, PANEL; Product Range:-; Current Rating:15A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:15A RoHS Compliant: No
Datasheet
Description
SURGE SUPPRESSOR, 210J, 13KA, PANEL; Product Range:-; Current Rating:15A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 210J, 13Ka, Panel; Product Range Hubbell Wiring Devices - 83F5308 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 210J, 13Ka, Panel; Product Range Hubbell Wiring Devices
83F5308
Surge Suppressor, 210J, 13Ka, Panel; Product Range Hubbell Wiring Devices 83F5308
SURGE SUPPRESSOR, 210J, 13KA, PANEL; Product Range:-; Current Rating:15A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:15A RoHS Compliant: No

SURGE SUPPRESSOR, 210J, 13KA, PANEL; Product Range:-; Current Rating:15A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F5308
Product Name Surge Suppressor, 210J, 13Ka, Panel; Product Range Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers