Hubbell Wiring Device-Kellems Hospital Grade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Hubbell Wiring Devices HBL8215CAT

Description
HOSPITAL GRADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
HOSPITAL GRADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Hubbell Wiring Devices - 31F1343 - Newark, An Avnet Company
Chicago, IL, United States
Hospital Grade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Hubbell Wiring Devices
31F1343
Hospital Grade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Hubbell Wiring Devices 31F1343
HOSPITAL GRADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes

HOSPITAL GRADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31F1343
Product Name Hospital Grade Plug, 2P3W, 15A 125V, Nema 5-15P; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details