Hubbell Wiring Device-Kellems Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices HBL8215C

Description
HOSP GRADE POWER ENTRY, PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
HOSP GRADE POWER ENTRY, PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices - 31F1341 - Newark, An Avnet Company
Chicago, IL, United States
Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices
31F1341
Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices 31F1341
HOSP GRADE POWER ENTRY, PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes

HOSP GRADE POWER ENTRY, PLUG, 2P3W, 5-15P, 15A 125V; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Back Wire - 70116147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Back Wire
70116147
Plug; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Back Wire 70116147
15 A , 125 V , 2 Pole, 3 Wire, Insulgrip Hospital Grade Straight Plug

15 A , 125 V , 2 Pole, 3 Wire, Insulgrip Hospital Grade Straight Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 31F1341 70116147
Product Name Hosp Grade Power Entry, Plug, 2P3W, 5-15P, 15A 125V; Connector Type Hubbell Wiring Devices Plug; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Back Wire
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details