Hubbell Wiring Device-Kellems Mains Receptacle, Nema 5-15R, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices HBL8200GY

Description
MAINS RECEPTACLE, NEMA 5-15R, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Description
MAINS RECEPTACLE, NEMA 5-15R, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mains Receptacle, NEMA 5-15R, 15A, 125Vac, Grey, is designed for hospital-grade applications, ensuring safety and reliability in critical environments. It features a thermoplastic body, providing durability and resistance to impact. The receptacle is rated for 15A at 125V and complies with UL and CSA standards, making it suitable for various electrical installations. The connector is equipped with multiple drive screws for secure wiring, and its tamper-resistant design enhances safety. This product is RoHS compliant, indicating it meets environmental standards. Overall, it is a robust choice for engineers seeking a dependable receptacle for their projects.

Datasheet Summary
Powered by GS/AI

The Mains Receptacle, NEMA 5-15R, 15A, 125Vac, Grey, is designed for hospital-grade applications, ensuring safety and reliability in critical environments. It features a thermoplastic body, providing durability and resistance to impact. The receptacle is rated for 15A at 125V and complies with UL and CSA standards, making it suitable for various electrical installations. The connector is equipped with multiple drive screws for secure wiring, and its tamper-resistant design enhances safety. This product is RoHS compliant, indicating it meets environmental standards. Overall, it is a robust choice for engineers seeking a dependable receptacle for their projects.

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Nema 5-15R, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 35B819 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Nema 5-15R, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
35B819
Mains Receptacle, Nema 5-15R, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 35B819
MAINS RECEPTACLE, NEMA 5-15R, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

MAINS RECEPTACLE, NEMA 5-15R, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B819
Product Name Mains Receptacle, Nema 5-15R, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details