Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices HBL8119V

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices - 94F9527 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
94F9527
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices 94F9527
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9527
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details