The Hubbell Wiring Devices Switch Disconnector is a 3-pole device rated for 30A and 600Vac. It features a thermoset body that provides high resistance to electrical arc tracking and is designed for manual motor control with a strong ON/OFF action. The switch includes four large silver alloy contacts per pole, ensuring excellent conductivity and longevity. It operates without lubrication, making it suitable for harsh environments with dust and high heat. The device has a dielectric voltage rating of 2,200V AC minimum for one minute and can handle a maximum working voltage of 600V AC RMS. It has a mechanical life of at least 10,000 cycles and an electrical life of a minimum of 6,000 cycles at the rated switch load. The switch can accommodate #10 AWG solid and stranded copper wire and operates effectively within a temperature range of -40°C to 75°C. It is UL 508 and CSA-C22.2 No.14 listed, ensuring compliance with safety standards.
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 33AK7413 |
| Product Name | Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices |