Hubbell Wiring Device-Kellems Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBL7810S

Description
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:
Datasheet
Description
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 33AK7412 - Newark, An Avnet Company
Chicago, IL, United States
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
33AK7412
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 33AK7412
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:

SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AK7412
Product Name Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details