Hubbell Wiring Device-Kellems Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBL7810

Description
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:
Datasheet
Description
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 33AK7411 - Newark, An Avnet Company
Chicago, IL, United States
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
33AK7411
Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 33AK7411
SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:

SWITCH DISCONNECTOR, 3 POLE, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AK7411
Product Name Switch Disconnector, 3 Pole, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products