Hubbell Wiring Device-Kellems Twist Lock Plug, 50A 250Vdc 600Vac, 3P4W, Nylon; Connector Type Hubbell Wiring Devices HBL7765C

Description
TWIST LOCK PLUG, 50A 250VDC 600VAC, 3P4W, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK PLUG, 50A 250VDC 600VAC, 3P4W, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Plug, 50A 250Vdc 600Vac, 3P4W, Nylon; Connector Type Hubbell Wiring Devices - 94F9526 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 50A 250Vdc 600Vac, 3P4W, Nylon; Connector Type Hubbell Wiring Devices
94F9526
Twist Lock Plug, 50A 250Vdc 600Vac, 3P4W, Nylon; Connector Type Hubbell Wiring Devices 94F9526
TWIST LOCK PLUG, 50A 250VDC 600VAC, 3P4W, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

TWIST LOCK PLUG, 50A 250VDC 600VAC, 3P4W, NYLON; Connector Type:Electrical AC Power; Current Rating:50A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9526
Product Name Twist Lock Plug, 50A 250Vdc 600Vac, 3P4W, Nylon; Connector Type Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details