Hubbell Wiring Device-Kellems Receptacle, AC Power; 15 A; 125 VAC; Black; Nickel Plated Brass; Bronze HBL7596

Description
Flanged Receptacle, 15 A Current Rating, 125 VAC Voltage Rating Nickel plated brass screw Bronze contact Twist-lock flanged receptacle .
Datasheet
Description
Flanged Receptacle, 15 A Current Rating, 125 VAC Voltage Rating Nickel plated brass screw Bronze contact Twist-lock flanged receptacle .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, AC Power; 15 A; 125 VAC; Black; Nickel Plated Brass; Bronze - 70116120 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, AC Power; 15 A; 125 VAC; Black; Nickel Plated Brass; Bronze
70116120
Receptacle, AC Power; 15 A; 125 VAC; Black; Nickel Plated Brass; Bronze 70116120
Flanged Receptacle, 15 A Current Rating, 125 VAC Voltage Rating Nickel plated brass screw Bronze contact Twist-lock flanged receptacle .

Flanged Receptacle, 15 A Current Rating, 125 VAC Voltage Rating

  • Nickel plated brass screw
  • Bronze contact
    Twist-lock flanged receptacle .
Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 38F524 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
38F524
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 38F524
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116120 38F524
Product Name Receptacle, AC Power; 15 A; 125 VAC; Black; Nickel Plated Brass; Bronze Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details