Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices HBL7557

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:-; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:-; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices - 38F512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices
38F512
Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices 38F512
CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:-; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 10A; Connector Type:Power Entry; Current Rating:10A; Connector Colour:-; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F512
Product Name Connector, Power Entry, Receptacle, 10A; Connector Type Hubbell Wiring Devices
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details