Hubbell Wiring Device-Kellems Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices HBL7495V

Description
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7485V or HBL7485 plug when used with HBL7484V or HBL7484 connector body; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7485V or HBL7485 plug when used with HBL7484V or HBL7484 connector body; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices - 94F9761 - Newark, An Avnet Company
Chicago, IL, United States
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices
94F9761
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices 94F9761
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7485V or HBL7485 plug when used with HBL7484V or HBL7484 connector body; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7485V or HBL7485 plug when used with HBL7484V or HBL7484 connector body; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94F9761
Product Name Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details