Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices HBL7489

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 52F9737 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
52F9737
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 52F9737
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F9737
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details