Hubbell Wiring Device-Kellems Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices HBL7440V

Description
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7593V Series Connector and a combination of HBL7594V plug and HBL7495V cover; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7593V Series Connector and a combination of HBL7594V plug and HBL7495V cover; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices - 94F9760 - Newark, An Avnet Company
Chicago, IL, United States
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices
94F9760
Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices 94F9760
SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7593V Series Connector and a combination of HBL7594V plug and HBL7495V cover; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SEAL-TITE COVER, ELASTOMER; Accessory Type:Boot; For Use With:HBL7593V Series Connector and a combination of HBL7594V plug and HBL7495V cover; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94F9760
Product Name Seal-Tite Cover, Elastomer; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details