Hubbell Wiring Device-Kellems Twist Lock Connector Body, 3P4W, 50A 600Vac/250Vdc; Connector Type Hubbell Wiring Devices HBL7379

Description
TWIST LOCK CONNECTOR BODY, 3P4W, 50A 600VAC/250VDC; Connector Type:Standard Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK CONNECTOR BODY, 3P4W, 50A 600VAC/250VDC; Connector Type:Standard Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Connector Body, 3P4W, 50A 600Vac/250Vdc; Connector Type Hubbell Wiring Devices - 14C5682 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Connector Body, 3P4W, 50A 600Vac/250Vdc; Connector Type Hubbell Wiring Devices
14C5682
Twist Lock Connector Body, 3P4W, 50A 600Vac/250Vdc; Connector Type Hubbell Wiring Devices 14C5682
TWIST LOCK CONNECTOR BODY, 3P4W, 50A 600VAC/250VDC; Connector Type:Standard Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

TWIST LOCK CONNECTOR BODY, 3P4W, 50A 600VAC/250VDC; Connector Type:Standard Power Entry; Current Rating:50A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5682
Product Name Twist Lock Connector Body, 3P4W, 50A 600Vac/250Vdc; Connector Type Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products