SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:39kA; Energy Rating:2100J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01X3401 |
| Product Name | Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices |
| Current Rating | 15.0 amps |