Hubbell Wiring Device-Kellems Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices HBL6PS350YL

Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes
Datasheet
Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices - 01X3400 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
01X3400
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices 01X3400
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes

SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:6.5kA; Energy Rating:350J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X3400
Product Name Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3656-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers