Hubbell Wiring Device-Kellems Cat6 Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices HBL6BK

Description
CAT6 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: No
Description
CAT6 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat6 Modular Jack, 6 Position, 1 Port (part number 88H7535) from Hubbell Wiring Devices is designed for high-performance networking applications. It supports Category 6 and Category 5e standards, ensuring compliance with ANSI/TIA/EIA-568-B requirements. The jack features quick termination towers for efficient installation and exceptional strain relief, along with nose contacts that enhance performance and reduce crosstalk. It includes a stuffer cap that secures strain relief and acts as a termination base. The product is UL Listed, CSA Certified, and complies with FCC part 68.5, making it suitable for LAN, multimedia, and Power over Ethernet (PoE) applications.

Datasheet Summary
Powered by GS/AI

The Cat6 Modular Jack, 6 Position, 1 Port (part number 88H7535) from Hubbell Wiring Devices is designed for high-performance networking applications. It supports Category 6 and Category 5e standards, ensuring compliance with ANSI/TIA/EIA-568-B requirements. The jack features quick termination towers for efficient installation and exceptional strain relief, along with nose contacts that enhance performance and reduce crosstalk. It includes a stuffer cap that secures strain relief and acts as a termination base. The product is UL Listed, CSA Certified, and complies with FCC part 68.5, making it suitable for LAN, multimedia, and Power over Ethernet (PoE) applications.

Suppliers

Company
Product
Description
Supplier Links
Cat6 Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices - 88H7535 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
88H7535
Cat6 Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices 88H7535
CAT6 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: No

CAT6 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7535
Product Name Cat6 Modular Jack, 6 Position, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details