Hubbell Wiring Device-Kellems Weatherproof Boot, Elastomer; Accessory Type Hubbell Wiring Devices HBL6035

Description
WEATHERPROOF BOOT, ELASTOMER; Accessory Type:Weatherproof Cover; For Use With:Boot For 20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
WEATHERPROOF BOOT, ELASTOMER; Accessory Type:Weatherproof Cover; For Use With:Boot For 20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Boot, Elastomer; Accessory Type Hubbell Wiring Devices - 94F9755 - Newark, An Avnet Company
Chicago, IL, United States
Weatherproof Boot, Elastomer; Accessory Type Hubbell Wiring Devices
94F9755
Weatherproof Boot, Elastomer; Accessory Type Hubbell Wiring Devices 94F9755
WEATHERPROOF BOOT, ELASTOMER; Accessory Type:Weatherproof Cover; For Use With:Boot For 20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

WEATHERPROOF BOOT, ELASTOMER; Accessory Type:Weatherproof Cover; For Use With:Boot For 20 & 30A, 4 & 5 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94F9755
Product Name Weatherproof Boot, Elastomer; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details