Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
HUBBELL INCORPORATED
HBL6031 -- W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
Hubbell Incorporated
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
HBL6031
Description
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
HBL6031
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
HBL6031
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Strain Reliefs
Product Number
HBL6031
Product Name
W/PROOF DEVICE BOOT, BK,20/30A TL, SHORT 783585752501
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
5308 923
Specs
Material
Polyamide 6
Color
Black
Diameter
1.311 inch (33.3 mm)
View Details
PennEngineering®
Liquid Tight Cordgrips for Enphase Q Cables
Heyco®-Tite
Specs
Material
Polyamide / Nylon®
Length
1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
TE Connectivity
Connector Strain Relief
1-206070-0
Specs
Material
Thermoplastic
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
3
suppliers
Interpower
Multi Cable Liquid Tight Strain Relief
85825360
Specs
Material
Polyamide / Nylon®
Color
Black
Mounting Size
2.34 inch (59.4 mm)
View Details