Hubbell Wiring Device-Kellems Weatherproof Cover; Accessory Type Hubbell Wiring Devices HBL6024

Description
WEATHERPROOF COVER; Accessory Type:Weatherproof Boot; For Use With:Boot For 15A, 2 and 3 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WEATHERPROOF COVER; Accessory Type:Weatherproof Boot; For Use With:Boot For 15A, 2 and 3 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Cover; Accessory Type Hubbell Wiring Devices - 29C5939 - Newark, An Avnet Company
Chicago, IL, United States
Weatherproof Cover; Accessory Type Hubbell Wiring Devices
29C5939
Weatherproof Cover; Accessory Type Hubbell Wiring Devices 29C5939
WEATHERPROOF COVER; Accessory Type:Weatherproof Boot; For Use With:Boot For 15A, 2 and 3 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

WEATHERPROOF COVER; Accessory Type:Weatherproof Boot; For Use With:Boot For 15A, 2 and 3 Wire Plugs and Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29C5939
Product Name Weatherproof Cover; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details