Hubbell Wiring Device-Kellems Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices HBL5969VY

Description
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices - 81F2897 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices
81F2897
Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices 81F2897
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Valise - 70116122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Valise
70116122
Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Valise 70116122
15 A , 125 V , 2 Pole, 3 Wire, Yellow , Valise Straight Connector Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

15 A , 125 V , 2 Pole, 3 Wire, Yellow , Valise Straight Connector
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Straight blade connector, withstands 2000 V minimum dielectric voltage, certified for current interrupting at full rated current.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 81F2897 70116122
Product Name Connector, Power Entry, Socket 15A; Connector Type Hubbell Wiring Devices Connector; Straight; NEMA, UL Listed, CSA Certified; 15 A; 125 V; 2; 3; Valise
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details