Hubbell Wiring Device-Kellems Electrical Plug; 15 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel HBL5965VY

Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-12 AWG copper stranded conductor terminal accommodation.
Datasheet
Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-12 AWG copper stranded conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 15 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel - 70116459 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel
70116459
Electrical Plug; 15 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel 70116459
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-12 AWG copper stranded conductor terminal accommodation.

Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-12 AWG copper stranded conductor terminal accommodation.

Supplier's Site
Straight Blade Plug, 15A, 2P3W, Nema 5-15P; Connector Type Hubbell Wiring Devices - 35B775 - Newark, An Avnet Company
Chicago, IL, United States
Straight Blade Plug, 15A, 2P3W, Nema 5-15P; Connector Type Hubbell Wiring Devices
35B775
Straight Blade Plug, 15A, 2P3W, Nema 5-15P; Connector Type Hubbell Wiring Devices 35B775
STRAIGHT BLADE PLUG, 15A, 2P3W, NEMA 5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise RoHS Compliant: Yes

STRAIGHT BLADE PLUG, 15A, 2P3W, NEMA 5-15P; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116459 35B775
Product Name Electrical Plug; 15 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel Straight Blade Plug, 15A, 2P3W, Nema 5-15P; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details