Hubbell Wiring Device-Kellems Electrical Plug; 15 A; 125 V; Yellow; 0.218 to 0.385 in.; Nylon; Brass; Steel HBL5865VY

Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.218 in. to 0.385 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.
Datasheet
Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.218 in. to 0.385 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 15 A; 125 V; Yellow; 0.218 to 0.385 in.; Nylon; Brass; Steel - 70116137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 V; Yellow; 0.218 to 0.385 in.; Nylon; Brass; Steel
70116137
Electrical Plug; 15 A; 125 V; Yellow; 0.218 to 0.385 in.; Nylon; Brass; Steel 70116137
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.218 in. to 0.385 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.

Valise Plug, 15 A Amperage, 125 V Voltage Rating, Yellow Color, 0.218 in. to 0.385 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-14 AWG copper stranded or solid conductor terminal accommodation.

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 31F1363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
31F1363
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 31F1363
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116137 31F1363
Product Name Electrical Plug; 15 A; 125 V; Yellow; 0.218 to 0.385 in.; Nylon; Brass; Steel Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details