Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068427-HBL5679C
Current Rating: 15 A
Gender: Female
Orientation: Straight
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): PT02A-10-6P; 000-27000; PT02A-12-10S; 1057284-1; 208130-1; 1546877-1;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Flanges
RoHS: Compliant
Voltage Rating (AC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068427-HBL5679C |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL5679C |