Hubbell Incorporated Pipe and Coupling HBL560CS1W

Description
PIN AND SLEEVE DEVICE, GRAY AND BLACK, WATERTIGHT, 60 AMP, 600 VAC, 3 POLE, FEMALE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PIN AND SLEEVE DEVICE, GRAY AND BLACK, WATERTIGHT, 60 AMP, 600 VAC, 3 POLE, FEMALE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 11642172 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
11642172
Pipe and Coupling 11642172
PIN AND SLEEVE DEVICE, GRAY AND BLACK, WATERTIGHT, 60 AMP, 600 VAC, 3 POLE, FEMALE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

PIN AND SLEEVE DEVICE, GRAY AND BLACK, WATERTIGHT, 60 AMP, 600 VAC, 3 POLE, FEMALE, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 11642172
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Precision Multijaw Coupling, .2498
Specs
Units English Design Arrangement
Bore 1 0.2498 inch (6.34 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
Coupling housing - EAMK-A-S62-62A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.52 lbs (0.6890 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details