Hubbell Wiring Device-Kellems PS, IEC, CONN, 4P5W, 60A 120/208V, W/T HBL560C9W

Description
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T
Datasheet
Description
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T - 70116368 - Allied Electronics, Inc.
Fort Worth, TX, USA
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T
70116368
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T 70116368
PS, IEC, CONN, 4P5W, 60A 120/208V, W/T

PS, IEC, CONN, 4P5W, 60A 120/208V, W/T

Supplier's Site
Circular Connector, Receptacle, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices - 89F2888 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
89F2888
Circular Connector, Receptacle, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices 89F2888
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116368 89F2888
Product Name PS, IEC, CONN, 4P5W, 60A 120/208V, W/T Circular Connector, Receptacle, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details