Hubbell Wiring Device-Kellems Circular Connector, Receptacle, 5 Position, Panel; Product Range Hubbell Wiring Devices HBL560B9W

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, Panel; Product Range Hubbell Wiring Devices - 14C5552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Hubbell Wiring Devices
14C5552
Circular Connector, Receptacle, 5 Position, Panel; Product Range Hubbell Wiring Devices 14C5552
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5552
Product Name Circular Connector, Receptacle, 5 Position, Panel; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details