Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 250V, White; Connector Type Hubbell Wiring Devices HBL5461W

Description
CONN, MAINS RCPT, 20A, 250V, WHITE; Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 250V, WHITE; Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 250V, White; Connector Type Hubbell Wiring Devices - 14C5535 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 250V, White; Connector Type Hubbell Wiring Devices
14C5535
Conn, Mains Rcpt, 20A, 250V, White; Connector Type Hubbell Wiring Devices 14C5535
CONN, MAINS RCPT, 20A, 250V, WHITE; Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 250V, WHITE; Connector Type:-; Current Rating:20A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5535
Product Name Conn, Mains Rcpt, 20A, 250V, White; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details