Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 125V; Connector Type Hubbell Wiring Devices HBL53R61

Description
CONN, MAINS RCPT, 20A, 125V; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 125V; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 125V; Connector Type Hubbell Wiring Devices - 14C5502 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 125V; Connector Type Hubbell Wiring Devices
14C5502
Conn, Mains Rcpt, 20A, 125V; Connector Type Hubbell Wiring Devices 14C5502
CONN, MAINS RCPT, 20A, 125V; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Outlets:1Outlets RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 125V; Connector Type:-; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5502
Product Name Conn, Mains Rcpt, 20A, 125V; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details