Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices HBL5369VBK

Description
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices - 14C5530 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices
14C5530
Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices 14C5530
CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5530
Product Name Connector, Power Entry, 20A, 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details