Hubbell Wiring Device-Kellems Load Ctrl Dr, Full Ctrld, 20A, 5-20R, La Hubbell Wiring Devices HBL5362LC2LA

Description
LOAD CTRL DR, FULL CTRLD, 20A, 5-20R, LA
Description
LOAD CTRL DR, FULL CTRLD, 20A, 5-20R, LA

Suppliers

Company
Product
Description
Supplier Links
Load Ctrl Dr, Full Ctrld, 20A, 5-20R, La Hubbell Wiring Devices - 93Y6728 - Newark, An Avnet Company
Chicago, IL, United States
Load Ctrl Dr, Full Ctrld, 20A, 5-20R, La Hubbell Wiring Devices
93Y6728
Load Ctrl Dr, Full Ctrld, 20A, 5-20R, La Hubbell Wiring Devices 93Y6728
LOAD CTRL DR, FULL CTRLD, 20A, 5-20R, LA

LOAD CTRL DR, FULL CTRLD, 20A, 5-20R, LA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y6728
Product Name Load Ctrl Dr, Full Ctrld, 20A, 5-20R, La Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details