Hubbell Wiring Device-Kellems Electrical Receptacle; 20 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass HBL5362

Description
Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage
Datasheet
Description
Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Receptacle; 20 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass - 70116105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 20 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass
70116105
Electrical Receptacle; 20 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass 70116105
Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage

Receptacle, Reinforced PET Base Material, 2000 V (Min.) Dielectric Voltage

  • 2000 V dielectric voltage
Supplier's Site
Connector, Ac Power, Plug, 20A, 125V; Connector Type Hubbell Wiring Devices - 35B721 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 20A, 125V; Connector Type Hubbell Wiring Devices
35B721
Connector, Ac Power, Plug, 20A, 125V; Connector Type Hubbell Wiring Devices 35B721
CONNECTOR, AC POWER, PLUG, 20A, 125V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 20A, 125V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116105 35B721
Product Name Electrical Receptacle; 20 A; 125 V; Back and Side; Brown; Silicon Bronze; Brass Connector, Ac Power, Plug, 20A, 125V; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products